Status: | Unknown |
---|---|
Series: | PHD Series |
RoHS: | Unknown |
Prices starting from US$0.0070
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0262
|
264,180
in stock
|
Buy Now | |
element14
from US$0.0103
|
1,612,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
967,950
in stock
|
Buy Now | |
Farnell
from US$0.0147
|
967,950
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0219
|
546,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0118
|
544,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0116
|
165,759
in stock
|
Buy Now | |
CoreStaff
from US$0.0330
|
140,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0219
|
91,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0210
|
16,000
in stock
|
Buy Now | |
Conrad
from US$0.0321
|
2,854
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0139
|
1,980
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
104,155
in stock
|
Buy Now | |
Sorelec
-
|
40,000
in stock
|
Buy Now |
Product Range | PHD Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST PA Series Housings |
Wire Size AWG Min | 28AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Gender | Receptacle |
CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
Contact, Phd Series, Socket, 28 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SPHD-002T-P0.5 | Newark Electronics |
PHD CONTACT | Heilind Electronics |
PITCH2.0,3A(AWG#22),250V | TTI Europe |
PHD contact 28 to 24 awg | RS |
PHD Series 2 mm 28-24 AWG Secure Locking Device Contact Connector | Future Electronics |
2-row, detachable connection of cable to PCB. The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered thanks to pre-tinned pin header. | Conrad |
Contact | Transfer Multisort Elektronik |
Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a SPHD-002T-P0.5?
Additional datasheets, footprints and schematics for SPHD-002T-P0.5 are listed on our Part Details page. You can also find images and similar parts to SPHD-002T-P0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPHD-002T-P0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPHD-002T-P0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPHD-002T-P0.5 fall under?
The SPHD-002T-P0.5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPHD-002T-P0.5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPHD-002T-P0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SPHD-002T-P0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPHD-002T-P0.5 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and TTI Europe have stock available or on a lead time for SPHD-002T-P0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPHD-002T-P0.5 often in real-time on the comparison pages.
What if I can't find stock of SPHD-002T-P0.5?
You can fill out our help required form which you can use to request a quote for SPHD-002T-P0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.