Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.0104
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0175
|
12,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
50,741
in stock
|
Buy Now | |
element14
from US$0.0235
|
46,187
in stock
|
Buy Now | |
Farnell
from US$0.0200
|
41,367
in stock
|
Buy Now | |
Future Electronics
from US$0.0144
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0108
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0104
|
7,543
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
20,200
in stock
|
Buy Now | |
TTI Europe
from US$0.0149
|
-
|
Buy Now |
Product Range | PH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST PH Series Housings |
Wire Size AWG Min | 32AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Contact, Socket, 32-28Awg, Crimp | Newark Electronics |
CONTACT, CRIMP, RECEPTACLE, 32-28AWG | element14 |
PH (Contact)),Contact, AWG 32 to AWG 28, | RS |
PH Series 28-32AWG Crimp Contact | Future Electronics |
Contact | Transfer Multisort Elektronik |
Terminal | Amar Radio Corporation |
PITCH2.0MM,2A,100V,AWG#32-24 | TTI Europe |
Where can I find additional details, specifications and documents for a SPH-004T-P0.5S?
Additional datasheets, footprints and schematics for SPH-004T-P0.5S are listed on our Part Details page. You can also find images and similar parts to SPH-004T-P0.5S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPH-004T-P0.5S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPH-004T-P0.5S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPH-004T-P0.5S fall under?
The SPH-004T-P0.5S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPH-004T-P0.5S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPH-004T-P0.5S you can contact the distributor directly for product support, shipping queries etc.
Is the SPH-004T-P0.5S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPH-004T-P0.5S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SPH-004T-P0.5S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPH-004T-P0.5S often in real-time on the comparison pages.
What if I can't find stock of SPH-004T-P0.5S?
You can fill out our help required form which you can use to request a quote for SPH-004T-P0.5S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.