Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.0070
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0162
|
1,468,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
13,917,700
in stock
|
Buy Now | |
element14
from US$0.0176
|
11,253,700
in stock
|
Buy Now | |
Farnell
from US$0.0137
|
11,253,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0210
|
2,394,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0150
|
1,120,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
543,167
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0210
|
399,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0087
|
144,987
in stock
|
Buy Now | |
CoreStaff
from US$0.0240
|
126,437
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0145
|
75,264
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,504,281
in stock
|
Buy Now | |
Sorelec
-
|
736,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0171
|
-
|
Buy Now |
Product Range | PH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST PH Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 2A |
Wire Size (AWG) | 30AWG to 24AWG |
Contact, Socket, 30-24Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 30-24AWG, CRIMP | element14 |
CONN TERM CRIMP PH 24-30AWG | Heilind Electronics |
PH crimp receptacle contact, 30-24 AWG | RS |
PH Series 30-24 AWG Secure Locking Device Contact Connector | Future Electronics |
JST Crimp Contact, Socket, 30 ... 24AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
Terminal Crimp | Amar Radio Corporation |
PITCH2.0MM,2A,AWG#32-#24 | TTI Europe |
Where can I find additional details, specifications and documents for a SPH-002T-P0.5S?
Additional datasheets, footprints and schematics for SPH-002T-P0.5S are listed on our Part Details page. You can also find images and similar parts to SPH-002T-P0.5S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPH-002T-P0.5S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPH-002T-P0.5S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPH-002T-P0.5S fall under?
The SPH-002T-P0.5S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPH-002T-P0.5S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPH-002T-P0.5S you can contact the distributor directly for product support, shipping queries etc.
Is the SPH-002T-P0.5S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPH-002T-P0.5S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS have stock available or on a lead time for SPH-002T-P0.5S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPH-002T-P0.5S often in real-time on the comparison pages.
What if I can't find stock of SPH-002T-P0.5S?
You can fill out our help required form which you can use to request a quote for SPH-002T-P0.5S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.