Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.0084
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0200
|
118,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
186,007
in stock
|
Buy Now | |
element14
from US$0.0161
|
136,000
in stock
|
Buy Now | |
Farnell
from US$0.0135
|
136,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0205
|
128,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0180
|
52,801
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0268
|
21,618
in stock
|
Buy Now | |
Conrad
from US$0.0107
|
14,367
in stock
|
Buy Now | |
Chip One Stop
from US$0.0148
|
11,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0084
|
8,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0268
|
5,044
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
24,100
in stock
|
Buy Now | |
TTI Europe
from US$0.0132
|
-
|
Buy Now |
Product Range | PH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST PAD Series Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
PAD Series AWG 26 - 22 Tin Plated Insulation 1 - 1.5 mm Crimp Contact | Future Electronics |
PAD-2.0mm reeled Contact 26-22 awg | RS |
LOOSE PIECE | Heilind Electronics |
Content: 1 pc(s) | Conrad |
Contact | Transfer Multisort Elektronik |
Terminal | Amar Radio Corporation |
PITCH2.0MM,2A,100V,AWG#32-#24 | TTI Europe |
Where can I find additional details, specifications and documents for a SPH-001T-P0.5L?
Additional datasheets, footprints and schematics for SPH-001T-P0.5L are listed on our Part Details page. You can also find images and similar parts to SPH-001T-P0.5L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPH-001T-P0.5L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPH-001T-P0.5L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPH-001T-P0.5L fall under?
The SPH-001T-P0.5L is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPH-001T-P0.5L when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPH-001T-P0.5L you can contact the distributor directly for product support, shipping queries etc.
Is the SPH-001T-P0.5L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPH-001T-P0.5L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for SPH-001T-P0.5L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPH-001T-P0.5L often in real-time on the comparison pages.
What if I can't find stock of SPH-001T-P0.5L?
You can fill out our help required form which you can use to request a quote for SPH-001T-P0.5L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.