Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.0079
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0135
|
712,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0202
|
1,734,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0079
|
1,488,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
712,000
in stock
|
Buy Now | |
element14
from US$0.0154
|
712,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0202
|
346,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0144
|
120,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0088
|
87,205
in stock
|
Buy Now | |
CoreStaff
from US$0.0090
|
58,770
in stock
|
Buy Now | |
TTI Europe
from US$0.0107
|
8,000
in stock
|
Buy Now | |
Conrad
from US$0.0107
|
7,742
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
80,020
in stock
|
Buy Now |
Product Range | PH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST PH Series Housing Connectors |
Wire Size AWG Min | 28AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 2A |
| Heilind Electronics |
Contact | Transfer Multisort Elektronik |
Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
PH Series 24-28 AWG Wire Gauge Tin Crimp Socket Connector | Future Electronics |
PITCH2.0MM,2A,AWG#32-#24 | TTI Europe |
Content: 1 pc(s) | Conrad |
Terminal | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a SPH-002T-P0.5L?
Additional datasheets, footprints and schematics for SPH-002T-P0.5L are listed on our Part Details page. You can also find images and similar parts to SPH-002T-P0.5L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPH-002T-P0.5L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPH-002T-P0.5L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPH-002T-P0.5L fall under?
The SPH-002T-P0.5L is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to SPH-002T-P0.5L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPH-002T-P0.5L you can contact the distributor directly for product support, shipping queries etc.
Is the SPH-002T-P0.5L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPH-002T-P0.5L have stock available?
Authorised distributors including Heilind Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SPH-002T-P0.5L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPH-002T-P0.5L often in real-time on the comparison pages.
What if I can't find stock of SPH-002T-P0.5L?
You can fill out our help required form which you can use to request a quote for SPH-002T-P0.5L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.