SPFE240D25R Kits & Assortments - Miscellaneous by Crydom

SSR Relay PCB Mount SIP 240VAC10A 24VDC In Instan

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$29.95

Distributor Stock
Logo for Newark
Newark
from US$61.54
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$35.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$30.59
-
Buy Now
Logo for Sager
Sager
from US$29.95
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Pcb Mount Sip, 240Vac/10A, 24Vdc In, I |Sensata/crydom SPFE240D25R | Newark Electronics
Solid State Relay PCB Mount, Random SCR, 25 A rms, 15 V | Sensata - Crydom SPFE240D25R | RS Americas
SSR PCB MOUNT SIP 240VAC/10A 2 | TTI Europe
Solid State Relays - PCB Mount PCB SIP SSR 240VAC /10A, 24VDC, RN | Sager
Solid State Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPFE240D25R?

Additional datasheets, footprints and schematics for SPFE240D25R are listed on our Part Details page. You can also find images and similar parts to SPFE240D25R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPFE240D25R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPFE240D25R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPFE240D25R fall under?

The SPFE240D25R is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to SPFE240D25R when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPFE240D25R you can contact the distributor directly for product support, shipping queries etc.

Is the SPFE240D25R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPFE240D25R have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for SPFE240D25R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPFE240D25R often in real-time on the comparison pages.

What if I can't find stock of SPFE240D25R?

You can fill out our help required form which you can use to request a quote for SPFE240D25R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay