Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 280VAC |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Switching Mode | Zero Crossing |
Operating Voltage Min | 12VAC |
RoHS Compliant | Yes |
PCB mount SSR,240ac25A,15-24dc input,ZC | RS |
Relay | RS Americas |
Solid State Relay, 25A, 15V-32Vdc, Th | Newark Electronics |
SSR PCB MOUNT SIP 240VAC/10A 2 | TTI Europe |
Solid State Relays - PCB Mount PCB SIP SSR 240VAC /10A, 24VDC, ZC | Sager |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a SPFE240D25?
Additional datasheets, footprints and schematics for SPFE240D25 are listed on our Part Details page. You can also find images and similar parts to SPFE240D25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPFE240D25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPFE240D25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPFE240D25 fall under?
The SPFE240D25 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to SPFE240D25 when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPFE240D25 you can contact the distributor directly for product support, shipping queries etc.
Is the SPFE240D25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPFE240D25 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, TTI Europe and Sager have stock available or on a lead time for SPFE240D25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPFE240D25 often in real-time on the comparison pages.
What if I can't find stock of SPFE240D25?
You can fill out our help required form which you can use to request a quote for SPFE240D25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.