SPF480D25R Kits & Assortments - Miscellaneous by Crydom

SSR Relay PCB Mount SIP 660VAC10A 4-15VDC In Inst

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$34.88

Distributor Stock
Logo for Newark
Newark
from US$72.62
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$42.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$34.88
-
Buy Now
Logo for Sager
Sager
from US$35.91
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Pcb Mount Sip, 660Vac/10A, 4-15Vdc In, |Sensata/crydom SPF480D25R | Newark Electronics
SPST Solid State Relay Through Hole PCB Mount, Random SCR, 25 A, 15 V dc | Sensata - Crydom SPF480D25R | RS Americas
SSR PCB MOUNT SIP 660VAC/10A 4 | TTI Europe
Solid State Relays - PCB Mount 25A 48-660VRMS RANDOM | Sager
Solid State Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPF480D25R?

Additional datasheets, footprints and schematics for SPF480D25R are listed on our Part Details page. You can also find images and similar parts to SPF480D25R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPF480D25R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPF480D25R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPF480D25R fall under?

The SPF480D25R is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to SPF480D25R when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPF480D25R you can contact the distributor directly for product support, shipping queries etc.

Is the SPF480D25R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPF480D25R have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for SPF480D25R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPF480D25R often in real-time on the comparison pages.

What if I can't find stock of SPF480D25R?

You can fill out our help required form which you can use to request a quote for SPF480D25R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay