Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$73.27
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Black |
Wire Gauge | 12AWG |
Conductor Area CSA | 3.02mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 65 x 0.255mm |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 4.01mm |
Approval Specification | - |
Product Range | - |
Operating Temperature Max | 105°C |
WIRE, BLACK, 65/30AWG, 100M | Farnell |
Where can I find additional details, specifications and documents for a SPEC 30586-BK?
Additional datasheets, footprints and schematics for SPEC 30586-BK are listed on our Part Details page. You can also find images and similar parts to SPEC 30586-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPEC 30586-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPEC 30586-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPEC 30586-BK fall under?
The SPEC 30586-BK is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to SPEC 30586-BK when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPEC 30586-BK you can contact the distributor directly for product support, shipping queries etc.
Is the SPEC 30586-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPEC 30586-BK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SPEC 30586-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPEC 30586-BK often in real-time on the comparison pages.
What if I can't find stock of SPEC 30586-BK?
You can fill out our help required form which you can use to request a quote for SPEC 30586-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.