Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$79.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$79.39
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | White |
Wire Gauge | 14AWG |
Conductor Area CSA | 2.08mm² |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
No. of Max Strands x Strand Size | 41 x 0.255mm |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 3.51mm |
Approval Specification | - |
Product Range | - |
Operating Temperature Max | 105°C |
WIRE, WHITE, 41/30AWG, 152.5M | Farnell |
Where can I find additional details, specifications and documents for a SPEC 30585?
Additional datasheets, footprints and schematics for SPEC 30585 are listed on our Part Details page. You can also find images and similar parts to SPEC 30585 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPEC 30585 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPEC 30585 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPEC 30585 fall under?
The SPEC 30585 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to SPEC 30585 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPEC 30585 you can contact the distributor directly for product support, shipping queries etc.
Is the SPEC 30585 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPEC 30585 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SPEC 30585.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPEC 30585 often in real-time on the comparison pages.
What if I can't find stock of SPEC 30585?
You can fill out our help required form which you can use to request a quote for SPEC 30585 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.