SPCS-12 Prototyping & Accessories by Pro Power

PCB MOUNTING NYLON 7.9MM X 19.1MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$46.41

Distributor Stock
Logo for Farnell
Farnell
from US$46.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

PCB Support Type Screw Mount Lock-In Support
PCB Support Material Nylon (Polyamide)
Height 19.05mm
External Width 7.874mm
Product Range -
Overall Length 19.1mm
Thread Size - Imperial 6

Alternative Descriptions

Pcb Mounting, Nylon, 7.9Mm X 19.1Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPCS-12?

Additional datasheets, footprints and schematics for SPCS-12 are listed on our Part Details page. You can also find images and similar parts to SPCS-12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPCS-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPCS-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPCS-12 fall under?

The SPCS-12 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to SPCS-12 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPCS-12 you can contact the distributor directly for product support, shipping queries etc.

Is the SPCS-12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPCS-12 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SPCS-12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPCS-12 often in real-time on the comparison pages.

What if I can't find stock of SPCS-12?

You can fill out our help required form which you can use to request a quote for SPCS-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay