Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | TNC Straight Plug |
Coaxial Cable Type | RG58C |
Impedance | - |
Cable Length - Imperial | 1ft |
Cable Length - Metric | 305mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | TNC Straight Plug |
Coaxial Cable Type | RG58C |
Cable Length - Imperial | 1ft |
Cable Length - Metric | 305mm |
RoHS Compliant | Yes |
Cable Assembly, Rf, Sma-Tnc Straight Plug, 12" | Newark Electronics |
RF CABLE ASSEMBLY, SMA-TNC PLUG, 305MM | Farnell |
Where can I find additional details, specifications and documents for a SPC8725?
Additional datasheets, footprints and schematics for SPC8725 are listed on our Part Details page. You can also find images and similar parts to SPC8725 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC8725 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC8725 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC8725 fall under?
The SPC8725 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC8725 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC8725 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC8725 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC8725 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC8725.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC8725 often in real-time on the comparison pages.
What if I can't find stock of SPC8725?
You can fill out our help required form which you can use to request a quote for SPC8725 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.