Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | JTAG Debugger License |
---|---|
Silicon Family Name | SPC5 |
Core Architecture | Power Architecture |
Core Sub-Architecture | - |
Kit Contents | Include SPC5-UDESTK & License with full Memory Access |
Features | Multicore/eTPU/GTM Debugging FLASH Prog Unlimited Size Code Supports SPC56 & SPC57 USB/JTAG |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Programmer/Bebugger Module for SPC5x MCUs, USB/JTAG Adapter | Avnet America |
Where can I find additional details, specifications and documents for a SPC5-UDESTK-PLUS?
Additional datasheets, footprints and schematics for SPC5-UDESTK-PLUS are listed on our Part Details page. You can also find images and similar parts to SPC5-UDESTK-PLUS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC5-UDESTK-PLUS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC5-UDESTK-PLUS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC5-UDESTK-PLUS fall under?
The SPC5-UDESTK-PLUS is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC5-UDESTK-PLUS when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC5-UDESTK-PLUS you can contact the distributor directly for product support, shipping queries etc.
Is the SPC5-UDESTK-PLUS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC5-UDESTK-PLUS have stock available?
Authorised distributors including element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for SPC5-UDESTK-PLUS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC5-UDESTK-PLUS often in real-time on the comparison pages.
What if I can't find stock of SPC5-UDESTK-PLUS?
You can fill out our help required form which you can use to request a quote for SPC5-UDESTK-PLUS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.