Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | USB JTAG Debugger |
---|---|
Silicon Family Name | SPC56 / SPC57 |
Core Architecture | Power Architecture |
Core Sub-Architecture | - |
Kit Contents | Include SPC5-UDESTK & 1-Year License with full Memory Access |
Features | Supports Multicore eTPU and GTM Debugging Supports SPC56 and SPC57 Automotive Product Families |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
JTAG Emulator-Debugger For SPC5 Series MCUs, full fersion | Avnet America |
Where can I find additional details, specifications and documents for a SPC5-UDESTK-FULL?
Additional datasheets, footprints and schematics for SPC5-UDESTK-FULL are listed on our Part Details page. You can also find images and similar parts to SPC5-UDESTK-FULL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC5-UDESTK-FULL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC5-UDESTK-FULL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC5-UDESTK-FULL fall under?
The SPC5-UDESTK-FULL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC5-UDESTK-FULL when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC5-UDESTK-FULL you can contact the distributor directly for product support, shipping queries etc.
Is the SPC5-UDESTK-FULL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC5-UDESTK-FULL have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for SPC5-UDESTK-FULL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC5-UDESTK-FULL often in real-time on the comparison pages.
What if I can't find stock of SPC5-UDESTK-FULL?
You can fill out our help required form which you can use to request a quote for SPC5-UDESTK-FULL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.