Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SPC5 |
Core Architecture | Power Architecture |
Core Sub-Architecture | - |
Silicon Core Number | SPC560P50L5 |
Kit Contents | Eval Board SPC560P50L5 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 64MHz CPU CAN/JTAG/LIN/SCI/1 K-Line/FlexRay/UART Interface SPC5Studio Stand-alone Mode 5V Supply |
SPC560P-DISP Discovery+ Evaluation Board | RS |
Evaluation Board, Discovery Plus | Newark Electronics |
SPC560P-DISP Discovery+ kit | Future Electronics |
EVALUATION BOARD, DISCOVERY PLUS | element14 |
Where can I find additional details, specifications and documents for a SPC560P-DISP?
Additional datasheets, footprints and schematics for SPC560P-DISP are listed on our Part Details page. You can also find images and similar parts to SPC560P-DISP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC560P-DISP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC560P-DISP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC560P-DISP fall under?
The SPC560P-DISP is listed under Embedded Computers Education & Maker Boards > Other Embedded Computers > Embedded Development Kits - Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to SPC560P-DISP when available in the Embedded Development Kits - Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC560P-DISP you can contact the distributor directly for product support, shipping queries etc.
Is the SPC560P-DISP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC560P-DISP have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SPC560P-DISP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC560P-DISP often in real-time on the comparison pages.
What if I can't find stock of SPC560P-DISP?
You can fill out our help required form which you can use to request a quote for SPC560P-DISP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.