Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SPC5 |
Core Architecture | Power Architecture |
Core Sub-Architecture | e200 |
Silicon Core Number | SPC560D40L1 |
Kit Contents | Eval Board SPC560D40L1 12VDC Power Supply |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | e200z0h CPU Discovery Platform On-board JTAG Debugger Extension Header 12V Ext Supply JTAG/USB |
Evaluation Board, Automotive Mcu | Newark Electronics |
SPC560D-DIS Discovery evaluation board | Future Electronics |
EVALUATION BOARD, AUTOMOTIVE MCU | element14 |
SPC560D40L1 32-bit Power Architecture MCU Discovery Evaluation Board | Avnet Silica |
Where can I find additional details, specifications and documents for a SPC560D-DIS?
Additional datasheets, footprints and schematics for SPC560D-DIS are listed on our Part Details page. You can also find images and similar parts to SPC560D-DIS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC560D-DIS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC560D-DIS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC560D-DIS fall under?
The SPC560D-DIS is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to SPC560D-DIS when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC560D-DIS you can contact the distributor directly for product support, shipping queries etc.
Is the SPC560D-DIS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC560D-DIS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for SPC560D-DIS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC560D-DIS often in real-time on the comparison pages.
What if I can't find stock of SPC560D-DIS?
You can fill out our help required form which you can use to request a quote for SPC560D-DIS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.