Status: | NRND |
---|---|
Series: | SPC560B50L3 |
RoHS: | Compliant |
High-performance 64 MHz e200z0h CPU 32-bit Power Architecture®technology Up to 60 DMIPs operation Variable length encoding (VLE) |
32-bit Power Architecture®technology |
Up to 60 DMIPs operation |
Variable length encoding (VLE) |
Memory Up to 512 KB Code Flash with ECC 64 KB Data Flash with ECC Up to 48 KB SRAM with ECC 8-entry memory protection unit (MPU) |
Up to 512 KB Code Flash with ECC |
64 KB Data Flash with ECC |
Up to 48 KB SRAM with ECC |
8-entry memory protection unit (MPU) |
Interrupts 16 priority levels Non-maskable interrupt (NMI) Up to 34 external interrupts incl. 18 wakeup lines |
16 priority levels |
Non-maskable interrupt (NMI) |
Up to 34 external interrupts incl. 18 wakeup lines |
GPIO: 45(LQFP64), 75(LQFP100), 123(LQFP144) |
Timer units 6-channel 32-bit periodic interrupt timers 4-channel 32-bit system timer module Software watchdog timer Real-time clock timer |
6-channel 32-bit periodic interrupt timers |
4-channel 32-bit system timer module |
Software watchdog timer |
Real-time clock timer |
16-bit counter time-triggered I/Os Up to 56 channels with PWM/MC/IC/OC ADC diagnostic via CTU |
Up to 56 channels with PWM/MC/IC/OC |
ADC diagnostic via CTU |
Communications interface Up to 6 FlexCAN interfaces (2.0B active) with 64-message objects each Up to 4 LINFlex/UART 3 DSPI / I2C |
Up to 6 FlexCAN interfaces (2.0B active) with 64-message objects each |
Up to 4 LINFlex/UART |
3 DSPI / I2C |
Single 5 V or 3.3 V supply |
10-bit analog-to-digital converter (ADC) with up to 36 channels Extendable to 64 channels via external multiplexing Individual conversion registers Cross triggering unit (CTU) |
Extendable to 64 channels via external multiplexing |
Individual conversion registers |
Cross triggering unit (CTU) |
Dedicated diagnostic module for lighting Advanced PWM generation Time-triggered diagnostic PWM-synchronized ADC measurements |
Advanced PWM generation |
Time-triggered diagnostic |
PWM-synchronized ADC measurements |
Clock generation 4 to 16 MHz fast external crystal oscillator (FXOSC) 32 kHz slow external crystal oscillator (SXOSC) 16 MHz fast internal RC oscillator (FIRC) 128 kHz slow internal RC oscillator (SIRC) Software-controlled FMPLL Clock monitor unit (CMU) |
4 to 16 MHz fast external crystal oscillator (FXOSC) |
32 kHz slow external crystal oscillator (SXOSC) |
16 MHz fast internal RC oscillator (FIRC) |
128 kHz slow internal RC oscillator (SIRC) |
Software-controlled FMPLL |
Clock monitor unit (CMU) |
Exhaustive debugging capability Nexus1 on all devices Nexus2+ available on emulation package (LBGA208) |
Nexus1 on all devices |
Nexus2+ available on emulation package (LBGA208) |
Low power capabilities Ultra-low power standby with RTC, SRAM and CAN monitoring Fast wakeup schemes |
Ultra-low power standby with RTC, SRAM and CAN monitoring |
Fast wakeup schemes |
Operating temp. range up to -40 to 125 °C |
Product Specifications |
---|
DS5795 32-bit MCU family built on the Power Architecture® for automotive body electronics applications |
Reference Manuals |
---|
RM0004 Programmer's reference manual for Book E processors |
RM0017 SPC560B40x, SPC560B50x, SPC560C40x, SPC560C50x 32-bit MCU family built on the embedded Power Architecture® |
Application Notes for related Tools & Software |
---|
AN4035 Flash programming through Nexus/JTAG |
AN4782 Getting started with SPC56B-Discovery board |
AN5549 SPC5x Power PC Interrupts |
Presentations |
---|
SPC5 32-bit microcontroller Series featuring Power Architecture |
SPC5 Family Overview October 2015 |
Brochures |
---|
All you need to drive SPC56 32-bit power architecture MCUs |
Automotive Smart Gateway with SPC58 H Line MCUs |
SPC56 32-bit Power Architecture® MCUsSept2015 |
MCU 32-Bit SPC560B50x e200z0h RISC 512KB Flash 3.3V/5V 100-Pin LQFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a SPC560B50L3C4E0X?
Additional datasheets, footprints and schematics for SPC560B50L3C4E0X are listed on our Part Details page. You can also find images and similar parts to SPC560B50L3C4E0X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC560B50L3C4E0X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC560B50L3C4E0X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC560B50L3C4E0X fall under?
The SPC560B50L3C4E0X is listed under Automotive Microcontrollers > SPC5 32-bit Automotive MCUs > SPC5 General Purpose MCUs > SPC56 B Line MCUs.
Can I view similar or alternative parts?
You can view similar parts to SPC560B50L3C4E0X when available in the SPC56 B Line MCUs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC560B50L3C4E0X you can contact the distributor directly for product support, shipping queries etc.
Is the SPC560B50L3C4E0X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SPC560B50L3C4E0X have stock available?
Authorised distributors including Avnet America and Avnet Silica have stock available or on a lead time for SPC560B50L3C4E0X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC560B50L3C4E0X often in real-time on the comparison pages.
What if I can't find stock of SPC560B50L3C4E0X?
You can fill out our help required form which you can use to request a quote for SPC560B50L3C4E0X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.