Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fastener Length - Imperial | - |
---|---|
Fastener Length - Metric | - |
Fastener Width - Imperial | 1" |
Fastener Width - Metric | 25.4mm |
Fastener Colour | Black |
Fastener Material | Nylon (Polyamide) PE (Polyethylene) |
Hook & Loop Cable Tie Roll | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC5325?
Additional datasheets, footprints and schematics for SPC5325 are listed on our Part Details page. You can also find images and similar parts to SPC5325 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC5325 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC5325 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC5325 fall under?
The SPC5325 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to SPC5325 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC5325 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC5325 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC5325 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC5325.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC5325 often in real-time on the comparison pages.
What if I can't find stock of SPC5325?
You can fill out our help required form which you can use to request a quote for SPC5325 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.