Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.5mm² |
Pin Length | - |
Insulator Colour | - |
Product Range | - |
Overall Length | 8mm |
Insulator Material | Uninsulated |
Terminal Plating | Tin |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.5mm² |
Overall Length | 8mm |
Insulator Material | Uninsulated |
Terminal Plating | Tin |
RoHS Compliant | Yes |
Terminal, Ferrule, 1Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC4536?
Additional datasheets, footprints and schematics for SPC4536 are listed on our Part Details page. You can also find images and similar parts to SPC4536 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC4536 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC4536 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC4536 fall under?
The SPC4536 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to SPC4536 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC4536 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC4536 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC4536 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC4536.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC4536 often in real-time on the comparison pages.
What if I can't find stock of SPC4536?
You can fill out our help required form which you can use to request a quote for SPC4536 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.