Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack Jack |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack, Jack |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
RoHS Compliant | Yes |
66W7742 | element14 |
Adapter, Coaxial, Bnc Jack-Jack | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC4231A?
Additional datasheets, footprints and schematics for SPC4231A are listed on our Part Details page. You can also find images and similar parts to SPC4231A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC4231A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC4231A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC4231A fall under?
The SPC4231A is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SPC4231A when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC4231A you can contact the distributor directly for product support, shipping queries etc.
Is the SPC4231A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC4231A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC4231A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC4231A often in real-time on the comparison pages.
What if I can't find stock of SPC4231A?
You can fill out our help required form which you can use to request a quote for SPC4231A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.