Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | Snap-in Card Guide |
---|---|
For Use With | 1.9mm Thick PC Boards |
Guide Width | 7.9mm |
Guide Length | 127mm |
Body Material | Nylon |
Colour | Natural |
External Depth | 127mm |
RoHS Compliant | Yes |
Card Guide, Snap-In, Nylon, 1.9Mm Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC23717?
Additional datasheets, footprints and schematics for SPC23717 are listed on our Part Details page. You can also find images and similar parts to SPC23717 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC23717 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC23717 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC23717 fall under?
The SPC23717 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Card Guides.
Can I view similar or alternative parts?
You can view similar parts to SPC23717 when available in the Card Guides range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC23717 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC23717 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC23717 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC23717.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC23717 often in real-time on the comparison pages.
What if I can't find stock of SPC23717?
You can fill out our help required form which you can use to request a quote for SPC23717 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.