Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Thread Size - Imperial | 8-32 |
---|---|
Screw Length | 19.05mm |
Fastener Material | Steel |
Screw Head Style | Flat / Countersunk Head Slotted |
Driver Type | Slotted |
RoHS Compliant | Yes |
Machine Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21862?
Additional datasheets, footprints and schematics for SPC21862 are listed on our Part Details page. You can also find images and similar parts to SPC21862 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21862 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21862 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21862 fall under?
The SPC21862 is listed under Fasteners & Mechanical > Fasteners & Fixings > Screws & Bolts > Machine Screws.
Can I view similar or alternative parts?
You can view similar parts to SPC21862 when available in the Machine Screws range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21862 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21862 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC21862 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC21862.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21862 often in real-time on the comparison pages.
What if I can't find stock of SPC21862?
You can fill out our help required form which you can use to request a quote for SPC21862 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.