Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 2-56 |
---|---|
Screw Length | 6.35mm |
Fastener Material | Steel |
Fastener Plating | Nickel |
Screw Head Style | Binder Head Slotted |
Material | Steel |
RoHS Compliant | Yes |
Screws, Machine | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21821?
Additional datasheets, footprints and schematics for SPC21821 are listed on our Part Details page. You can also find images and similar parts to SPC21821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21821 fall under?
The SPC21821 is listed under Fasteners & Mechanical > Fasteners & Fixings > Screws & Bolts > Machine Screws.
Can I view similar or alternative parts?
You can view similar parts to SPC21821 when available in the Machine Screws range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21821 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21821 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC21821 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for SPC21821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21821 often in real-time on the comparison pages.
What if I can't find stock of SPC21821?
You can fill out our help required form which you can use to request a quote for SPC21821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.