Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Thread Size - Imperial | 6-32 |
---|---|
Screw Length | 6.35mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Screw Head Style | Pan Head Slotted |
Material | Nylon 6.6 |
RoHS Compliant | Yes |
Machine Screws | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21819?
Additional datasheets, footprints and schematics for SPC21819 are listed on our Part Details page. You can also find images and similar parts to SPC21819 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21819 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21819 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21819 fall under?
The SPC21819 is listed under Fasteners & Mechanical > Fasteners & Fixings > Plastic Fasteners > Plastic Screws.
Can I view similar or alternative parts?
You can view similar parts to SPC21819 when available in the Plastic Screws range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21819 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21819 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC21819 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC21819.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21819 often in real-time on the comparison pages.
What if I can't find stock of SPC21819?
You can fill out our help required form which you can use to request a quote for SPC21819 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.