SPC21220 Switches, Relays & Solenoids by Multicomp

SWITCH TOGGLE SPDT 5A 125V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.58

Distributor Stock
Logo for Farnell
Farnell
from US$2.77
No stock
Buy Now
Logo for element14
element14
from US$2.58
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Switch Operation On-On
Contact Configuration SPDT
Illumination Non Illuminated
Product Range -
Contact Current Max 5A
Switch Mounting Panel Mount
Contact Voltage AC Nom 125V


SPC21220 Switches by Multicomp Pro

SWITCH, TOGGLE, SPDT, 5A, 125V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Switch Operation On-On
Contact Configuration SPDT
Illumination Non Illuminated
Contact Current Max 5A
Switch Mounting Panel Mount
Contact Voltage AC Nom 125V
RoHS Compliant Yes

Alternative Descriptions

Switch, Toggle, Spdt, 5A, 125V | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC21220?

Additional datasheets, footprints and schematics for SPC21220 are listed on our Part Details page. You can also find images and similar parts to SPC21220 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC21220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21220 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC21220 fall under?

The SPC21220 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to SPC21220 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21220 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC21220 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC21220 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC21220.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC21220 often in real-time on the comparison pages.

What if I can't find stock of SPC21220?

You can fill out our help required form which you can use to request a quote for SPC21220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay