Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Screw Length | 7.7mm |
---|---|
Thread Size - Imperial | 4-40 UNC |
Accessory Type | Side Lock Post |
For Use With | Connectors |
RoHS Compliant | Yes |
Side Lock Post, #4-40 Unc, 10.6Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21091?
Additional datasheets, footprints and schematics for SPC21091 are listed on our Part Details page. You can also find images and similar parts to SPC21091 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21091 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21091 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21091 fall under?
The SPC21091 is listed under Connectors > D Sub Connectors & Components > D Sub Screwlocks & Slidelocks.
Can I view similar or alternative parts?
You can view similar parts to SPC21091 when available in the D Sub Screwlocks & Slidelocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21091 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21091 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC21091 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC21091.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21091 often in real-time on the comparison pages.
What if I can't find stock of SPC21091?
You can fill out our help required form which you can use to request a quote for SPC21091 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.