Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Plug |
Inter Series Connector B | Binding Post |
Convert To Positions | 2Ways |
Convert To Gender | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Adaptor |
RF/COAXIAL CONNECTOR | element14 |
Rf/Coaxial Connector | Newark Electronics |
ADAPTOR, BNC PLUG, 2 X BINDING POST | Farnell |
Where can I find additional details, specifications and documents for a SPC20527.?
Additional datasheets, footprints and schematics for SPC20527. are listed on our Part Details page. You can also find images and similar parts to SPC20527. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20527. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20527. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20527. fall under?
The SPC20527. is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SPC20527. when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20527. you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20527. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20527. have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SPC20527..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20527. often in real-time on the comparison pages.
What if I can't find stock of SPC20527.?
You can fill out our help required form which you can use to request a quote for SPC20527. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.