Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt Jumper |
---|---|
For Use With | Address or Code Strip Line Plugs |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Shunt Jumper, 2 Position, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC20479.?
Additional datasheets, footprints and schematics for SPC20479. are listed on our Part Details page. You can also find images and similar parts to SPC20479. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20479. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20479. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20479. fall under?
The SPC20479. is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC20479. when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20479. you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20479. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20479. have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SPC20479..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20479. often in real-time on the comparison pages.
What if I can't find stock of SPC20479.?
You can fill out our help required form which you can use to request a quote for SPC20479. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.