Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Expandable |
---|---|
Sleeving Material | PET (Polyethylene Terephthalate) |
Sleeving Colour | Black |
Internal Diameter | 1.5" |
Length - Metric | 15.24m |
Length - Imperial | 50ft |
RoHS Compliant | Yes |
Sleeving, Expandable, 38.1Mm, Black, 50Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC20175-SPLICE FREE?
Additional datasheets, footprints and schematics for SPC20175-SPLICE FREE are listed on our Part Details page. You can also find images and similar parts to SPC20175-SPLICE FREE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20175-SPLICE FREE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20175-SPLICE FREE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20175-SPLICE FREE fall under?
The SPC20175-SPLICE FREE is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to SPC20175-SPLICE FREE when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20175-SPLICE FREE you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20175-SPLICE FREE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC20175-SPLICE FREE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC20175-SPLICE FREE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20175-SPLICE FREE often in real-time on the comparison pages.
What if I can't find stock of SPC20175-SPLICE FREE?
You can fill out our help required form which you can use to request a quote for SPC20175-SPLICE FREE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.