Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Connector Type A | BNC Plug |
Contact Plating | Gold Plated Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
RoHS Compliant | Yes |
Convert From Coax Type:BNC | element14 |
Rf/Coaxial Adapter, Bnc Jack-Bnc Jack | Newark Electronics |
ADAPTOR, BNC JACK, BNC JACK, 50OHM | Farnell |
Where can I find additional details, specifications and documents for a SPC20106?
Additional datasheets, footprints and schematics for SPC20106 are listed on our Part Details page. You can also find images and similar parts to SPC20106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20106 fall under?
The SPC20106 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SPC20106 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20106 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20106 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SPC20106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20106 often in real-time on the comparison pages.
What if I can't find stock of SPC20106?
You can fill out our help required form which you can use to request a quote for SPC20106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.