Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector A | USB Type A Plug |
---|---|
Connector B | USB Type B Plug |
Cable Length - Metric | 3m |
Cable Length - Imperial | 9.8ft |
USB Standard | USB 2.0 |
Jacket Color | Grey |
RoHS Compliant | Yes |
Computer Cable, Usb 2.0, 10Ft, Gray | Newark Electronics |
USB 2.0 CABLE ASS, CONNECTOR A | element14 |
Where can I find additional details, specifications and documents for a SPC20063?
Additional datasheets, footprints and schematics for SPC20063 are listed on our Part Details page. You can also find images and similar parts to SPC20063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20063 fall under?
The SPC20063 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to SPC20063 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20063 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20063 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC20063 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for SPC20063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20063 often in real-time on the comparison pages.
What if I can't find stock of SPC20063?
You can fill out our help required form which you can use to request a quote for SPC20063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.