Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | HD-15 Plug |
---|---|
Connector Type B | HD-15 Plug |
Cable Length - Imperial | 100ft |
Cable Length - Metric | 30.5m |
Jacket Color | Black |
Product Range | - |
Cable Length | 100ft |
Colour | Black |
Monitor Cable, Svga Video, 100Ft, Black | Newark Electronics |
MONITOR CABLE, SVGA VIDEO, 100FT, BLACK | element14 |
Where can I find additional details, specifications and documents for a SPC20053?
Additional datasheets, footprints and schematics for SPC20053 are listed on our Part Details page. You can also find images and similar parts to SPC20053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20053 fall under?
The SPC20053 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC20053 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20053 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20053 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC20053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20053 often in real-time on the comparison pages.
What if I can't find stock of SPC20053?
You can fill out our help required form which you can use to request a quote for SPC20053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.