Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | DIN 6 Position Plug |
---|---|
Connector Type B | DIN 6 Position Plug |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.8m |
Jacket Color | Grey |
Product Range | - |
Extension Cable, Keyboard, 6Ft, Gray | Newark Electronics |
EXTENSION CABLE, KEYBOARD, 6FT, GRAY | element14 |
Where can I find additional details, specifications and documents for a SPC20033?
Additional datasheets, footprints and schematics for SPC20033 are listed on our Part Details page. You can also find images and similar parts to SPC20033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20033 fall under?
The SPC20033 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC20033 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20033 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20033 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC20033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20033 often in real-time on the comparison pages.
What if I can't find stock of SPC20033?
You can fill out our help required form which you can use to request a quote for SPC20033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.