SPC20023 Leads by Multicomp

COMPUTER CABLE PARALLEL 10FT GRAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.23

Distributor Stock
Logo for Farnell
Farnell
from US$14.32
No stock
Buy Now
Logo for element14
element14
from US$6.23
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A D Sub 25 Position Plug
Connector Type B D Sub 25 Position Plug
Cable Length - Imperial 10ft
Cable Length - Metric 3.05m
Jacket Color Grey
Cable Length 10ft
Colour Platinum

Alternative Descriptions

COMPUTER CABLE, PARALLEL, 10FT, GRAY | element14
Computer Cable, Parallel, 10Ft, Gray | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC20023?

Additional datasheets, footprints and schematics for SPC20023 are listed on our Part Details page. You can also find images and similar parts to SPC20023 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC20023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20023 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC20023 fall under?

The SPC20023 is listed under Cable Leads & Connectors > Leads > Computer Leads.

Can I view similar or alternative parts?

You can view similar parts to SPC20023 when available in the Computer Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20023 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC20023 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC20023 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC20023.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC20023 often in real-time on the comparison pages.

What if I can't find stock of SPC20023?

You can fill out our help required form which you can use to request a quote for SPC20023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay