Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Firewire 6 Position Plug |
---|---|
Connector Type B | Firewire 4 Position Plug |
Cable Length - Imperial | 10ft |
Cable Length - Metric | 3m |
Jacket Color | Grey |
Product Range | - |
COMPUTER CABLE, IEEE 1394, 10FT, GRAY | element14 |
Computer Cable, Ieee 1394, 10Ft, Gray | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC20014?
Additional datasheets, footprints and schematics for SPC20014 are listed on our Part Details page. You can also find images and similar parts to SPC20014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20014 fall under?
The SPC20014 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC20014 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20014 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20014 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC20014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20014 often in real-time on the comparison pages.
What if I can't find stock of SPC20014?
You can fill out our help required form which you can use to request a quote for SPC20014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.