Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unshielded |
---|---|
LAN Category | Cat5 |
Wire Gauge | 24AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
No. of Pairs | 4 Pair |
Jacket Color | Orange |
Unshielded Multipair Cable 4Pr 500Ft Orange | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC19840?
Additional datasheets, footprints and schematics for SPC19840 are listed on our Part Details page. You can also find images and similar parts to SPC19840 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19840 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19840 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19840 fall under?
The SPC19840 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to SPC19840 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19840 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19840 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC19840 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC19840.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19840 often in real-time on the comparison pages.
What if I can't find stock of SPC19840?
You can fill out our help required form which you can use to request a quote for SPC19840 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.