Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Reel Length (Imperial) | 500ft |
---|---|
Reel Length (Metric) | 152.4m |
No. of Pairs | 4 |
Conductor Size AWG | 24AWG |
Jacket Color | Green |
Jacket Material | PVC (Polyvinyl Chloride) |
Conductor Material | Copper |
Unshielded Multipair Cable 4Pr 500Ft Green | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC19839?
Additional datasheets, footprints and schematics for SPC19839 are listed on our Part Details page. You can also find images and similar parts to SPC19839 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19839 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19839 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19839 fall under?
The SPC19839 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to SPC19839 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19839 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19839 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC19839 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC19839.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19839 often in real-time on the comparison pages.
What if I can't find stock of SPC19839?
You can fill out our help required form which you can use to request a quote for SPC19839 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.