Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.99
|
No stock
|
Buy Now |
Accessory Type | Jumper |
---|---|
For Use With | Address or Code Strip Line Plugs |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
Connecting Termination | Jumper |
Contact Current | 3A |
Gender | Plug |
RoHS Compliant | Yes |
Mini Jumper, 2Way, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC19810?
Additional datasheets, footprints and schematics for SPC19810 are listed on our Part Details page. You can also find images and similar parts to SPC19810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19810 fall under?
The SPC19810 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to SPC19810 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19810 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19810 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC19810 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC19810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19810 often in real-time on the comparison pages.
What if I can't find stock of SPC19810?
You can fill out our help required form which you can use to request a quote for SPC19810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.