SPC19798 Leads by Multicomp

POWER SUPPLY CABLE FLOPPY DISK DRIVE-FDD 170MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.20

Distributor Stock
Logo for Farnell
Farnell
from US$10.93
446
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.20
446
in stock
Buy Now
Logo for element14
element14
from US$3.65
446
in stock
Buy Now

Specifications

Connector Type A 5.25" Disc Drive Power Plug
Connector Type B 3.5" Disc Drive Power Socket / 5.25" Disc Drive Power Socket
Cable Length - Imperial 6.7"
Cable Length - Metric 170mm

Alternative Descriptions

Power Supply Cable, Floppy Disk Drive-Fdd, 170Mm | Newark Electronics
POWER SUPPLY CABLE, FLOPPY DISK DRIVE-FDD, 170MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC19798?

Additional datasheets, footprints and schematics for SPC19798 are listed on our Part Details page. You can also find images and similar parts to SPC19798 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC19798 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19798 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC19798 fall under?

The SPC19798 is listed under Cable Leads & Connectors > Leads > Computer Leads.

Can I view similar or alternative parts?

You can view similar parts to SPC19798 when available in the Computer Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19798 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC19798 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC19798 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC19798.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC19798 often in real-time on the comparison pages.

What if I can't find stock of SPC19798?

You can fill out our help required form which you can use to request a quote for SPC19798 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay