Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$13.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13.16
|
No stock
|
Buy Now |
Connector Type A | 4P4C Handset Modular Plug |
---|---|
Connector Type B | 4P4C Handset Modular Plug |
Cable Length - Imperial | 2ft |
Cable Length - Metric | 610mm |
Jacket Color | Grey |
RoHS Compliant | Yes |
Telephone Cord Modular, 4Way, 14Ft, Gray | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC19796?
Additional datasheets, footprints and schematics for SPC19796 are listed on our Part Details page. You can also find images and similar parts to SPC19796 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19796 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19796 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19796 fall under?
The SPC19796 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Telephone Cables.
Can I view similar or alternative parts?
You can view similar parts to SPC19796 when available in the Telephone Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19796 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19796 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC19796 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC19796.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19796 often in real-time on the comparison pages.
What if I can't find stock of SPC19796?
You can fill out our help required form which you can use to request a quote for SPC19796 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.