Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Computer Switch Type | Data |
---|---|
No. of Ways | 4 |
Body Material | Steel |
Colour | Ivory |
External Height | 56.5mm |
External Width | 152mm |
RoHS Compliant | Yes |
Data Switch Box | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC19773?
Additional datasheets, footprints and schematics for SPC19773 are listed on our Part Details page. You can also find images and similar parts to SPC19773 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19773 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19773 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19773 fall under?
The SPC19773 is listed under Office, Computer & Networking Products > Computer Products > Switches.
Can I view similar or alternative parts?
You can view similar parts to SPC19773 when available in the Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19773 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19773 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC19773 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC19773.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19773 often in real-time on the comparison pages.
What if I can't find stock of SPC19773?
You can fill out our help required form which you can use to request a quote for SPC19773 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.