Status: | Unknown |
---|---|
Series: | SPC Series |
RoHS: | Unknown |
Prices starting from US$6.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.03
|
No stock
|
Buy Now |
Capacitance | 0.047µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PPS (Polyphenylene Sulphide) |
Capacitance Tolerance | ± 10% |
Product Range | SPC Series |
Capacitor Case Style | 6560 [165150 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 3 - 168 hours |
CAP, 0.047UF, 630V, FILM | Farnell |
Where can I find additional details, specifications and documents for a SPC16.5473K630C31TR24?
Additional datasheets, footprints and schematics for SPC16.5473K630C31TR24 are listed on our Part Details page. You can also find images and similar parts to SPC16.5473K630C31TR24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC16.5473K630C31TR24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC16.5473K630C31TR24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC16.5473K630C31TR24 fall under?
The SPC16.5473K630C31TR24 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SPC16.5473K630C31TR24 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC16.5473K630C31TR24 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC16.5473K630C31TR24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC16.5473K630C31TR24 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SPC16.5473K630C31TR24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC16.5473K630C31TR24 often in real-time on the comparison pages.
What if I can't find stock of SPC16.5473K630C31TR24?
You can fill out our help required form which you can use to request a quote for SPC16.5473K630C31TR24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.