Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Jack Jack |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Bnc Tee Adapter, 1 X Plug-2 X Jack | Newark Electronics |
BNC TEE ADAPTER, 1 X PLUG-2 X JACK | element14 |
Where can I find additional details, specifications and documents for a SPC15405?
Additional datasheets, footprints and schematics for SPC15405 are listed on our Part Details page. You can also find images and similar parts to SPC15405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15405 fall under?
The SPC15405 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SPC15405 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15405 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15405 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC15405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15405 often in real-time on the comparison pages.
What if I can't find stock of SPC15405?
You can fill out our help required form which you can use to request a quote for SPC15405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.