Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Terminator Coaxial |
---|---|
For Use With | BNC Coaxial |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Impedance | 50ohm |
RF/COAXIAL, BNC TERMINATOR, R/A, 50 OHM | element14 |
Rf/Coaxial, Bnc Terminator, R/A, 50 Ohm | Newark Electronics |
RF COAXIAL, BNC TERMINATOR, RA, 50OHM | Farnell |
Where can I find additional details, specifications and documents for a SPC15280.?
Additional datasheets, footprints and schematics for SPC15280. are listed on our Part Details page. You can also find images and similar parts to SPC15280. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15280. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15280. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15280. fall under?
The SPC15280. is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC15280. when available in the RF Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15280. you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15280. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15280. have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SPC15280..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15280. often in real-time on the comparison pages.
What if I can't find stock of SPC15280.?
You can fill out our help required form which you can use to request a quote for SPC15280. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.