Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 68Contacts |
---|---|
Gender | Plug |
Connector Type | SCSI |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
RoHS Compliant | Yes |
TERMINATOR, SCSI, 68WAY | element14 |
Scsi Terminator, Pin, 68 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC15266?
Additional datasheets, footprints and schematics for SPC15266 are listed on our Part Details page. You can also find images and similar parts to SPC15266 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15266 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15266 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15266 fall under?
The SPC15266 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPC15266 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15266 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15266 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC15266 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for SPC15266.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15266 often in real-time on the comparison pages.
What if I can't find stock of SPC15266?
You can fill out our help required form which you can use to request a quote for SPC15266 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.