Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.35
|
No stock
|
Buy Now |
D Sub Shell Size | DB |
---|---|
Connector Body Material | Plastic |
Accessory Type | Plastic Backshell |
Body Color | Grey |
Connector Shell Size | DB |
Connector Type | Connector Backshell |
Enclosure Material | Plastic |
RoHS Compliant | Yes |
D Sub Backshell, Size Db, Plastic | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC14930?
Additional datasheets, footprints and schematics for SPC14930 are listed on our Part Details page. You can also find images and similar parts to SPC14930 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC14930 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC14930 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC14930 fall under?
The SPC14930 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPC14930 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC14930 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC14930 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC14930 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC14930.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC14930 often in real-time on the comparison pages.
What if I can't find stock of SPC14930?
You can fill out our help required form which you can use to request a quote for SPC14930 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.