SPC14059 Light Bulbs & Tubes by Multicomp

HALOGEN LAMP GU4 MR11 20W 12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.81

Distributor Stock
Logo for Farnell
Farnell
from US$2.52
No stock
Buy Now
Logo for element14
element14
from US$1.81
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 12V
Power Rating 20W
Length 39.5mm
Lamp Base Type GZ4 / GU4
Reflector Dia 35.8mm
Color Temperature Typ 2900K
Product Range -
Beam Divergence 10°

Alternative Descriptions

Halogen Lamp, Gu4, Mr11, 20W, 12V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC14059?

Additional datasheets, footprints and schematics for SPC14059 are listed on our Part Details page. You can also find images and similar parts to SPC14059 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC14059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC14059 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC14059 fall under?

The SPC14059 is listed under Electrical & Lighting > Light Bulbs & Tubes > Halogen Bulbs.

Can I view similar or alternative parts?

You can view similar parts to SPC14059 when available in the Halogen Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC14059 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC14059 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC14059 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC14059.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC14059 often in real-time on the comparison pages.

What if I can't find stock of SPC14059?

You can fill out our help required form which you can use to request a quote for SPC14059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay