Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Mount Fixing Type | Rivet, Screw |
---|---|
Mounting Hole Dia | 5.2mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 25.9mm |
Width | 19.5mm |
Height | 2.7mm |
Accessory Type | Flat Tie Holder |
RoHS Compliant | Yes |
Cable Tie Holder | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC13512?
Additional datasheets, footprints and schematics for SPC13512 are listed on our Part Details page. You can also find images and similar parts to SPC13512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC13512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC13512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC13512 fall under?
The SPC13512 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to SPC13512 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC13512 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC13512 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC13512 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC13512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC13512 often in real-time on the comparison pages.
What if I can't find stock of SPC13512?
You can fill out our help required form which you can use to request a quote for SPC13512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.