Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$19.19
|
240
in stock
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | 7.2mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 27.7mm |
Width | 27.7mm |
Accessory Type | Cable Tie Mount |
RoHS Compliant | NA |
Cable Tie Holder | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC1332?
Additional datasheets, footprints and schematics for SPC1332 are listed on our Part Details page. You can also find images and similar parts to SPC1332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC1332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC1332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC1332 fall under?
The SPC1332 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to SPC1332 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC1332 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC1332 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC1332 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC1332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC1332 often in real-time on the comparison pages.
What if I can't find stock of SPC1332?
You can fill out our help required form which you can use to request a quote for SPC1332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.