SPC13257 Cable Assemblies by Multicomp

POWER CORD NEMA5-15P 6FT 10A GRAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.81

Distributor Stock
Logo for Farnell
Farnell
from US$5.89
No stock
Buy Now
Logo for element14
element14
from US$5.81
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A NEMA 5-15P
Connector Type B Free End
Cable Length - Metric 1.8m
Current Rating 10A
Voltage Rating 125VAC
Jacket Color Grey
Product Range -
Cable Length - Imperial 6ft

Alternative Descriptions

Power Cord, Nema5-15P, 6Ft, 10A, Gray | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC13257?

Additional datasheets, footprints and schematics for SPC13257 are listed on our Part Details page. You can also find images and similar parts to SPC13257 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC13257 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC13257 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC13257 fall under?

The SPC13257 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to SPC13257 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC13257 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC13257 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC13257 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC13257.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC13257 often in real-time on the comparison pages.

What if I can't find stock of SPC13257?

You can fill out our help required form which you can use to request a quote for SPC13257 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay